Ohmite Manufacturing Co. Rotary Switches 111-10E

Description
Rotary Switch 10 Position SP10T 15A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 10 Position SP10T 15A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 111-10E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
111-10E-ND
Rotary Switches 111-10E-ND
Rotary Switch 10 Position SP10T 15A (AC/DC) 125VAC Panel Mount

Rotary Switch 10 Position SP10T 15A (AC/DC) 125VAC Panel Mount

Buy Now Datasheet
Switch, Rotary Tap, Sp10T, 15A, 125V; No. Of Switch Positions Ohmite - 64K7836 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp10T, 15A, 125V; No. Of Switch Positions Ohmite
64K7836
Switch, Rotary Tap, Sp10T, 15A, 125V; No. Of Switch Positions Ohmite 64K7836
SWITCH, ROTARY TAP, SP10T, 15A, 125V; No. of Switch Positions:10 Position; No. of Poles:10 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY TAP, SP10T, 15A, 125V; No. of Switch Positions:10 Position; No. of Poles:10 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
111-10E
Rotary Switches 111-10E
Rotary Switches 10TAPS 15AMPS ROTARY

Rotary Switches 10TAPS 15AMPS ROTARY

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 111-10E-ND 64K7836 111-10E
Product Name Rotary Switches Switch, Rotary Tap, Sp10T, 15A, 125V; No. Of Switch Positions Ohmite Rotary Switches
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details