Adam CPW Plus 150M Weighing Scale
| RS Components, Ltd. | |
|---|---|
| Product Category | Scales and Balances |
| Product Number | 1260467 |
| Product Name | Weighing Scales |
| Type | Floor Scale; Other Scale; Platform |
| Interface | Other Interface; Rs232 |
| Ratings / Certifications | Other; RoHS Certified |
| Capacity | 331 lbs (150 kg) |