Elm City Tools (formerly Oetiker Tool Corp.) Sargent 2186CT Super Crimping Tool for Circular Contacts, 12, 16, and 20 AWG 714

Description
Sargent 2186CT Super Crimping Tool for Circular Contacts, 12, 16, and 20 AWG Manufacturer: SARGENT Tools by Oetiker Crimpers Dual-molding grips for ergonomic comfort Compatible with Crimp/HEX/Wire Sizes 20, 16, and 12 AWG Compact design provides a new level of efficiency and convenience Manufactured from fine blank high carbon steel Quality tools for long-lasting and dependable service Made in USA Length: 7.5" Weight: 15 oz. Cyclic life: Conservatively rated for 50,000 cycles
Request a Quote
Description
Sargent 2186CT Super Crimping Tool for Circular Contacts, 12, 16, and 20 AWG Manufacturer: SARGENT Tools by Oetiker Crimpers Dual-molding grips for ergonomic comfort Compatible with Crimp/HEX/Wire Sizes 20, 16, and 12 AWG Compact design provides a new level of efficiency and convenience Manufactured from fine blank high carbon steel Quality tools for long-lasting and dependable service Made in USA Length: 7.5" Weight: 15 oz. Cyclic life: Conservatively rated for 50,000 cycles
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sargent 2186CT Super Crimping Tool for Circular Contacts, 12, 16, and 20 AWG - 714 - Waytek, Inc.
Chanhassen, MN, United States
Sargent 2186CT Super Crimping Tool for Circular Contacts, 12, 16, and 20 AWG
714
Sargent 2186CT Super Crimping Tool for Circular Contacts, 12, 16, and 20 AWG 714
Sargent 2186CT Super Crimping Tool for Circular Contacts, 12, 16, and 20 AWG Manufacturer: SARGENT Tools by Oetiker Crimpers Dual-molding grips for ergonomic comfort Compatible with Crimp/HEX/Wire Sizes 20, 16, and 12 AWG Compact design provides a new level of efficiency and convenience Manufactured from fine blank high carbon steel Quality tools for long-lasting and dependable service Made in USA Length: 7.5" Weight: 15 oz. Cyclic life: Conservatively rated for 50,000 cycles
  • Sargent 2186CT Super Crimping Tool for Circular Contacts, 12, 16, and 20 AWG
  • Manufacturer: SARGENT Tools by Oetiker
  • Crimpers
  • Dual-molding grips for ergonomic comfort
  • Compatible with Crimp/HEX/Wire Sizes 20, 16, and 12 AWG
  • Compact design provides a new level of efficiency and convenience
  • Manufactured from fine blank high carbon steel
  • Quality tools for long-lasting and dependable service
  • Made in USA
  • Length: 7.5"
  • Weight: 15 oz.
  • Cyclic life: Conservatively rated for 50,000 cycles
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 714
Product Name Sargent 2186CT Super Crimping Tool for Circular Contacts, 12, 16, and 20 AWG
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - CRIMPIT F 25 L - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers
Crimpers, Applicators, Presses - 2946-206-1216-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
 - M80-5C12605MU - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
1310G3 Die and Locator Hand Tool Kit - 1310G3 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details