Part number 1715 is a top setting tool for single-end terminals, eyelets, or rivets with a shank diameter range of .110 inch (2.8 mm) to .125 inch (3.2 mm). It is designed for use with an anvil holder and bottom anvil in staking kits to secure terminals by swaging. The tool features a .250 inch (6.4 mm) diameter shank compatible with standard tool holders. It is part of a staking tool series that meets RoHS compliance and ISO 9001 certification.
Part Number: 1715
| Keystone Electronics Corp. | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | 1715 |
| Product Name | Staking Tool for .110" - .125" Dia Shanks |