Elm City Tools (formerly Oetiker Tool Corp.) Sargent 4295CT Compression Lug Crimping Tool, Five sizes 4295CT

Description
Sargent 4295CT Compression Lug Crimping Tool, Five sizes Manufacturer: SARGENT Tools by Oetiker Category: Crimpers Frame manufactured to exacting specifications Molded cushion grips minimize user fatigue Easy reach frames optimize hand grip ratios to maximize user productivity Positive ratcheting assembly with emergency release Standard tool length is 10.5" to facilitate two-handed crimping Crimps meet or exceed U.L. tensile requirements Tool life is conservatively rated at 50,000 cycles Rotating die is color coded to industry standard sizes: Red-8 Ga., Blue-6 Ga., Gray-4 Ga., Brown-2 Ga., and Green-1 Ga. Will crimp copper lugs from these manufacturers: Anderson, Blackburn, Burndy, ILSCO, Panduit, Penn-Union, Thomas & Betts, etc.
Request a Quote
Description
Sargent 4295CT Compression Lug Crimping Tool, Five sizes Manufacturer: SARGENT Tools by Oetiker Category: Crimpers Frame manufactured to exacting specifications Molded cushion grips minimize user fatigue Easy reach frames optimize hand grip ratios to maximize user productivity Positive ratcheting assembly with emergency release Standard tool length is 10.5" to facilitate two-handed crimping Crimps meet or exceed U.L. tensile requirements Tool life is conservatively rated at 50,000 cycles Rotating die is color coded to industry standard sizes: Red-8 Ga., Blue-6 Ga., Gray-4 Ga., Brown-2 Ga., and Green-1 Ga. Will crimp copper lugs from these manufacturers: Anderson, Blackburn, Burndy, ILSCO, Panduit, Penn-Union, Thomas & Betts, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sargent 4295CT Compression Lug Crimping Tool, Five sizes - 716 - Waytek, Inc.
Chanhassen, MN, United States
Sargent 4295CT Compression Lug Crimping Tool, Five sizes
716
Sargent 4295CT Compression Lug Crimping Tool, Five sizes 716
Sargent 4295CT Compression Lug Crimping Tool, Five sizes Manufacturer: SARGENT Tools by Oetiker Category: Crimpers Frame manufactured to exacting specifications Molded cushion grips minimize user fatigue Easy reach frames optimize hand grip ratios to maximize user productivity Positive ratcheting assembly with emergency release Standard tool length is 10.5" to facilitate two-handed crimping Crimps meet or exceed U.L. tensile requirements Tool life is conservatively rated at 50,000 cycles Rotating die is color coded to industry standard sizes: Red-8 Ga., Blue-6 Ga., Gray-4 Ga., Brown-2 Ga., and Green-1 Ga. Will crimp copper lugs from these manufacturers: Anderson, Blackburn, Burndy, ILSCO, Panduit, Penn-Union, Thomas & Betts, etc.
  • Sargent 4295CT Compression Lug Crimping Tool, Five sizes
  • Manufacturer: SARGENT Tools by Oetiker
  • Category: Crimpers
  • Frame manufactured to exacting specifications
  • Molded cushion grips minimize user fatigue
  • Easy reach frames optimize hand grip ratios to maximize user productivity
  • Positive ratcheting assembly with emergency release
  • Standard tool length is 10.5" to facilitate two-handed crimping
  • Crimps meet or exceed U.L. tensile requirements
  • Tool life is conservatively rated at 50,000 cycles
  • Rotating die is color coded to industry standard sizes: Red-8 Ga., Blue-6 Ga., Gray-4 Ga., Brown-2 Ga., and Green-1 Ga.
  • Will crimp copper lugs from these manufacturers: Anderson, Blackburn, Burndy, ILSCO, Panduit, Penn-Union, Thomas & Betts, etc.
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 716
Product Name Sargent 4295CT Compression Lug Crimping Tool, Five sizes
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633079-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimping Tool for Ferrules - 82033020 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
Separator Tool for Latched Gecko - Z125-9265000 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko Latch

Technology Hand Tools
View Details