OEM Automatic, Ltd. Gearboxes GFV6G15

Description
GFV Gearbox 200/300W 15:1
Request a Quote
Description
GFV Gearbox 200/300W 15:1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2822163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2822163
Gearboxes 2822163
GFV Gearbox 200/300W 15:1

GFV Gearbox 200/300W 15:1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2822163
Product Name Gearboxes
Gearing Spur; Spur
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191TC, T Type, Size 19, Style C, CBX Bevel Box - cbx-191tc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 650 (X : 1)
View Details