OEM Automatic, Ltd. Gearboxes GFS5G100FR

Description
GFS Gearbox 100:1
Request a Quote
Description
GFS Gearbox 100:1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2822117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2822117
Gearboxes 2822117
GFS Gearbox 100:1

GFS Gearbox 100:1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2822117
Product Name Gearboxes
Gearing Spur; Spur
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearboxes site 1 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gearing Planetary
Gear Ratio 3.3 to 9000 (X : 1)
Rated Output Torque 8850 to 3.98E6 In-lbs (10204 to 4.59E6 kg-cm)
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
Planetary Gearboxes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur (optional feature); Planetary
Rated Output Torque 8.85E6 In-lbs (1.02E7 kg-cm)
Maximum Input Power 737 HP
View Details
Gearboxes - 2166557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details