OEM Automatic, Ltd. Gearboxes GFS4G50FR

Description
GFS Gearbox 50:1
Request a Quote
Description
GFS Gearbox 50:1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2822115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2822115
Gearboxes 2822115
GFS Gearbox 50:1

GFS Gearbox 50:1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2822115
Product Name Gearboxes
Gearing Spur; Spur
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 194766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Planetary; Planetary
Gear Ratio 8 (X : 1)
Rated Output Torque 1681 In-lbs (1939 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-AJ Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK KBX-151L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-151l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details