OEM Automatic, Ltd. DC Motors BLMR5100K-GFV-B

Description
Oriental Motor BLMR5100K-GFV-B DC Motor
Request a Quote
Description
Oriental Motor BLMR5100K-GFV-B DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2822074 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2822074
DC Motors 2822074
Oriental Motor BLMR5100K-GFV-B DC Motor

Oriental Motor BLMR5100K-GFV-B DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2822074
Product Name DC Motors
Output Power 0.1340 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8777152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 14.2 In-lbs (16.33 kg-cm)
Gear Type Planetary; Planetary
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details
12410 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTFF-M20-10100 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 1.2 to 3.5 VDC
Output Power 3.08E-4 HP
View Details
DC Micro Motor - 76mm-4 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details