Pelonis Technologies, Inc. 12410 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor PTFF-M20-10100

Description
Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.
Request a Quote Datasheet
Description
Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12410 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTFF-M20-10100 - Pelonis Technologies, Inc.
Exton, PA, USA
12410 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor
PTFF-M20-10100
12410 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor PTFF-M20-10100
Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.

Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category DC Motors
Product Number PTFF-M20-10100
Product Name 12410 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor
Commutation Brush
DC Voltage Range 1.2 to 3.5 VDC
Output Power 3.08E-4 HP
Continuous Current 0.0560 amps
Continuous Torque 0.0 In-lbs (0.0018 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

36000 Revolutions Per Minute (rpm) Rated Speed Coreless Direct Current (DC) Micro Motor - PT0612-111-Q - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.4 VDC
View Details
PTRS-390SA Carbon Brushed Direct Current (DC) Micro Motors - PTRS-390SA-17248 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V; 24V
DC Voltage Range 22.0 to 26.0 VDC
View Details
PTRS-550SA Carbon Brushed Direct Current (DC) Micro Motors - PTRS-550SA-31145 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 10.0 to 18.0 VDC
Output Power 0.0140 HP
View Details
10000 Revolutions Per Minute (rpm) Rated Speed and 3 Millimeter (mm) Height Coin Vibration Direct Current (DC) Micro Motor - PT1034-03-15 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 2.5 to 4.0 VDC
Continuous Current 0.0900 amps
View Details