OEM Automatic, Ltd. Gearboxes 5GN12.5S

Description
Oriental Motor 5GN12.5S Gearbox
Request a Quote
Description
Oriental Motor 5GN12.5S Gearbox
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2822024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2822024
Gearboxes 2822024
Oriental Motor 5GN12.5S Gearbox

Oriental Motor 5GN12.5S Gearbox

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2822024
Product Name Gearboxes
Gear Ratio 12.5 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGC-CO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-192LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-192la - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 15/10 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 800 (X : 1)
View Details