OEM Automatic, Ltd. Gearboxes 5GE30S

Description
Oriental Motor 5GE30S Gearbox
Request a Quote
Description
Oriental Motor 5GE30S Gearbox
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 2822012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
2822012
Gearboxes 2822012
Oriental Motor 5GE30S Gearbox

Oriental Motor 5GE30S Gearbox

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 2822012
Product Name Gearboxes
Gear Ratio 30 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGC-CO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK KBX-102L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-102l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details
Planetary Gearheads Series 14/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details