OEM Automatic, Ltd. AC Motors 4IK25GN-SW2T

Description
Oriental Motor 4IK25GN-SW2T AC Motor
Request a Quote
Description
Oriental Motor 4IK25GN-SW2T AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2822000 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2822000
AC Motors 2822000
Oriental Motor 4IK25GN-SW2T AC Motor

Oriental Motor 4IK25GN-SW2T AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 2822000
Product Name AC Motors
Motor Type AC Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 400V Batteryless - SXG55DW_-VL155-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 7.37 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
16 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-1150A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 12 volts - L12-30-100-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details