ODU-USA, Inc. Circular Connector Assemblies S21MAC-P02MPH0-65CS

Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1907-S21MAC-P02MPH0-65CS-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-S21MAC-P02MPH0-65CS-ND
Circular Connector Assemblies 1907-S21MAC-P02MPH0-65CS-ND
2 Position Circular Connector Plug, Male Pins Solder Cup

2 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 2Pos, Cable; Product Range Odu-Usa - 37AJ4280 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 2Pos, Cable; Product Range Odu-Usa
37AJ4280
Circular Conn, Plug, 2Pos, Cable; Product Range Odu-Usa 37AJ4280
CIRCULAR CONN, PLUG, 2POS, CABLE; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 2POS, CABLE; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1907-S21MAC-P02MPH0-65CS-ND 37AJ4280
Product Name Circular Connector Assemblies Circular Conn, Plug, 2Pos, Cable; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1408-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Industrial Circular Connectors - 1115760 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details