ODU-USA, Inc. Circular Connector Assemblies S20LAC-P05MFG0-320S

Description
ODU MINI-SNAP size 0|straight plug, seri
Request a Quote Datasheet
Description
ODU MINI-SNAP size 0|straight plug, seri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MINI-SNAP size 0|straight plug, seri

ODU MINI-SNAP size 0|straight plug, seri

Buy Now
Circular Connector Assemblies - S20LAC-P05MFG0-320S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S20LAC-P05MFG0-320S-ND
Circular Connector Assemblies S20LAC-P05MFG0-320S-ND
5 Position Circular Connector Plug, Male Pins Solder Cup

5 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Odu Mini Snap Plug, Sty2, Sz0, Serl, 5P, Sld, Peek, W/pins Rohs Compliant Odu-Usa - 41AH0510 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Plug, Sty2, Sz0, Serl, 5P, Sld, Peek, W/pins Rohs Compliant Odu-Usa
41AH0510
Odu Mini Snap Plug, Sty2, Sz0, Serl, 5P, Sld, Peek, W/pins Rohs Compliant Odu-Usa 41AH0510
ODU MINI SNAP PLUG, STY2, SZ0, SERL, 5P, SLD, PEEK, W/PINS ROHS COMPLIANT: YES

ODU MINI SNAP PLUG, STY2, SZ0, SERL, 5P, SLD, PEEK, W/PINS ROHS COMPLIANT: YES

Supplier's Site
ODU MINI-SNAP® Series L, Connector, Plug, 5 Contact, Size 0, 30° Key - S20LAC-P05MFG0-320S - ODUS20LAC-P05MFG0-320S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Plug, 5 Contact, Size 0, 30° Key - S20LAC-P05MFG0-320S
ODUS20LAC-P05MFG0-320S
ODU MINI-SNAP® Series L, Connector, Plug, 5 Contact, Size 0, 30° Key - S20LAC-P05MFG0-320S ODUS20LAC-P05MFG0-320S
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S20LAC-P05MFG0-320S MANUFACTURER : ODU MANUFACTURER PART NUMBER : S20LAC-P05MFG0-320S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 KEY ANGLE : 30° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.125984252 MAXIMUM CABLE OD (MM) : 3.2 MINIMUM CABLE OD (IN) : 0.078740157 MINIMUM CABLE OD (MM) : 2

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S20LAC-P05MFG0-320S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S20LAC-P05MFG0-320S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 5 KEY ANGLE : 30° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.125984252 MAXIMUM CABLE OD (MM) : 3.2 MINIMUM CABLE OD (IN) : 0.078740157 MINIMUM CABLE OD (MM) : 2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S20LAC-P05MFG0-320S S20LAC-P05MFG0-320S-ND 41AH0510 ODUS20LAC-P05MFG0-320S
Product Name Circular Connector Assemblies Odu Mini Snap Plug, Sty2, Sz0, Serl, 5P, Sld, Peek, W/pins Rohs Compliant Odu-Usa ODU MINI-SNAP® Series L, Connector, Plug, 5 Contact, Size 0, 30° Key - S20LAC-P05MFG0-320S
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details