ODU-USA, Inc. Circular Connector Assemblies S20L0C-P10MCC9-220S

Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - S20L0C-P10MCC9-220S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S20L0C-P10MCC9-220S-ND
Circular Connector Assemblies S20L0C-P10MCC9-220S-ND
10 Position Circular Connector Plug, Male Pins Solder Cup

10 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
ODU MINI-SNAP® Series L, Connector, Plug, 10 Contact, Size 0, 0° Key - S20L0C-P10MCC9-220S - ODUS20L0C-P10MCC9-220S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Plug, 10 Contact, Size 0, 0° Key - S20L0C-P10MCC9-220S
ODUS20L0C-P10MCC9-220S
ODU MINI-SNAP® Series L, Connector, Plug, 10 Contact, Size 0, 0° Key - S20L0C-P10MCC9-220S ODUS20L0C-P10MCC9-220S
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S20L0C-P10MCC9-220S MANUFACTURER : ODU MANUFACTURER PART NUMBER : S20L0C-P10MCC9-220S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 10 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.086614173 MAXIMUM CABLE OD (MM) : 2.2 MINIMUM CABLE OD (IN) : 0.059055118 MINIMUM CABLE OD (MM) : 1.5

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S20L0C-P10MCC9-220S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S20L0C-P10MCC9-220S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 10 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.086614173 MAXIMUM CABLE OD (MM) : 2.2 MINIMUM CABLE OD (IN) : 0.059055118 MINIMUM CABLE OD (MM) : 1.5

Supplier's Site
Odu Mini Snap Plug, Sty2, Sz0, Serl, 10P, Sld, Peek, W/pins Rohs Compliant Odu-Usa - 41AH0563 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Plug, Sty2, Sz0, Serl, 10P, Sld, Peek, W/pins Rohs Compliant Odu-Usa
41AH0563
Odu Mini Snap Plug, Sty2, Sz0, Serl, 10P, Sld, Peek, W/pins Rohs Compliant Odu-Usa 41AH0563
ODU MINI SNAP PLUG, STY2, SZ0, SERL, 10P, SLD, PEEK, W/PINS ROHS COMPLIANT: YES

ODU MINI SNAP PLUG, STY2, SZ0, SERL, 10P, SLD, PEEK, W/PINS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S20L0C-P10MCC9-220S-ND ODUS20L0C-P10MCC9-220S 41AH0563
Product Name Circular Connector Assemblies ODU MINI-SNAP® Series L, Connector, Plug, 10 Contact, Size 0, 0° Key - S20L0C-P10MCC9-220S Odu Mini Snap Plug, Sty2, Sz0, Serl, 10P, Sld, Peek, W/pins Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products