ODU-USA, Inc. Circular Connector Assemblies S20L0C-P04MFG0-320S

Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - S20L0C-P04MFG0-320S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S20L0C-P04MFG0-320S-ND
Circular Connector Assemblies S20L0C-P04MFG0-320S-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
ODU MINI-SNAP size 0|straight plug, seri

ODU MINI-SNAP size 0|straight plug, seri

Buy Now
Odu Mini Snap Plug, Sty2, Sz0, Serl, 4P, Sld, Peek, W/pins Rohs Compliant Odu-Usa - 41AH0543 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Plug, Sty2, Sz0, Serl, 4P, Sld, Peek, W/pins Rohs Compliant Odu-Usa
41AH0543
Odu Mini Snap Plug, Sty2, Sz0, Serl, 4P, Sld, Peek, W/pins Rohs Compliant Odu-Usa 41AH0543
ODU MINI SNAP PLUG, STY2, SZ0, SERL, 4P, SLD, PEEK, W/PINS ROHS COMPLIANT: YES

ODU MINI SNAP PLUG, STY2, SZ0, SERL, 4P, SLD, PEEK, W/PINS ROHS COMPLIANT: YES

Supplier's Site
ODU MINI-SNAP® Series L, Connector, Plug, 4 Contact, Size 0, 0° Key - S20L0C-P04MFG0-320S - ODUS20L0C-P04MFG0-320S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Plug, 4 Contact, Size 0, 0° Key - S20L0C-P04MFG0-320S
ODUS20L0C-P04MFG0-320S
ODU MINI-SNAP® Series L, Connector, Plug, 4 Contact, Size 0, 0° Key - S20L0C-P04MFG0-320S ODUS20L0C-P04MFG0-320S
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S20L0C-P04MFG0-320S MANUFACTURER : ODU MANUFACTURER PART NUMBER : S20L0C-P04MFG0-320S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 4 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.125984252 MAXIMUM CABLE OD (MM) : 3.2 MINIMUM CABLE OD (IN) : 0.078740157 MINIMUM CABLE OD (MM) : 2

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S20L0C-P04MFG0-320S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S20L0C-P04MFG0-320S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 4 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.125984252 MAXIMUM CABLE OD (MM) : 3.2 MINIMUM CABLE OD (IN) : 0.078740157 MINIMUM CABLE OD (MM) : 2

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S20L0C-P04MFG0-320S-ND S20L0C-P04MFG0-320S 41AH0543 ODUS20L0C-P04MFG0-320S
Product Name Circular Connector Assemblies Odu Mini Snap Plug, Sty2, Sz0, Serl, 4P, Sld, Peek, W/pins Rohs Compliant Odu-Usa ODU MINI-SNAP® Series L, Connector, Plug, 4 Contact, Size 0, 0° Key - S20L0C-P04MFG0-320S
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Connectors - 114916P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details