ODU-USA, Inc. Circular Conn, Plug, 14Pos, Cable; Product Range Odu-Usa S11MAC-P14MCC0-65C0

Description
ODU MEDI-SNAP® Straight plug, Size 1, IP
Request a Quote Datasheet
Description
ODU MEDI-SNAP® Straight plug, Size 1, IP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MEDI-SNAP® Straight plug, Size 1, IP

ODU MEDI-SNAP® Straight plug, Size 1, IP

Buy Now
Circular Conn, Plug, 14Pos, Cable; Product Range Odu-Usa - 37AJ3742 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14Pos, Cable; Product Range Odu-Usa
37AJ3742
Circular Conn, Plug, 14Pos, Cable; Product Range Odu-Usa 37AJ3742
CIRCULAR CONN, PLUG, 14POS, CABLE; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 14POS, CABLE; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number S11MAC-P14MCC0-65C0 37AJ3742
Product Name Circular Conn, Plug, 14Pos, Cable; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details