ODU MEDI-SNAP® Straight plug, Size 1, IP
CIRCULAR CONN, PLUG, 6POS, CABLE, YEL; Product Range:MEDI-SNAP Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | S11MAC-P06MFG0-3940 | 37AJ3585 |
| Product Name | Circular Conn, Plug, 6Pos, Cable, Yel; Product Range Odu-Usa | |
| Connector Type | Circular / Cylindrical Connectors |