ODU-USA, Inc. Circular Connector Assemblies S11MA7-P07MFD0-3980

Description
ODU MEDI-SNAP® Straight plug, Size 1, IP
Request a Quote Datasheet
Description
ODU MEDI-SNAP® Straight plug, Size 1, IP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MEDI-SNAP® Straight plug, Size 1, IP

ODU MEDI-SNAP® Straight plug, Size 1, IP

Buy Now
Circular Connector Assemblies - S11MA7-P07MFD0-3980-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S11MA7-P07MFD0-3980-ND
Circular Connector Assemblies S11MA7-P07MFD0-3980-ND
7 Position Circular Connector Plug, Male Pins Solder Cup

7 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® Connector, Plug, 7 Contact, Size 1, 30° Key - S11MA7-P07MFD0-3980 - ODUS11MA7-P07MFD0-3980 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Plug, 7 Contact, Size 1, 30° Key - S11MA7-P07MFD0-3980
ODUS11MA7-P07MFD0-3980
ODU MEDI-SNAP® Connector, Plug, 7 Contact, Size 1, 30° Key - S11MA7-P07MFD0-3980 ODUS11MA7-P07MFD0-3980
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11MA7-P07MFD0-3980 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11MA7-P07MFD0-3980 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 7 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Black TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.153543307 MAXIMUM CABLE OD (MM) : 3.9 MINIMUM CABLE OD (IN) : 0.106299213 MINIMUM CABLE OD (MM) : 2.7

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11MA7-P07MFD0-3980

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S11MA7-P07MFD0-3980 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 7 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Black TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.153543307 MAXIMUM CABLE OD (MM) : 3.9 MINIMUM CABLE OD (IN) : 0.106299213 MINIMUM CABLE OD (MM) : 2.7

Supplier's Site
Connector Rohs Compliant Odu-Usa - 78AJ8859 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Odu-Usa
78AJ8859
Connector Rohs Compliant Odu-Usa 78AJ8859
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S11MA7-P07MFD0-3980 S11MA7-P07MFD0-3980-ND ODUS11MA7-P07MFD0-3980 78AJ8859
Product Name Circular Connector Assemblies ODU MEDI-SNAP® Connector, Plug, 7 Contact, Size 1, 30° Key - S11MA7-P07MFD0-3980 Connector Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers
XC5(DIN Twin-contact Connectors)   - XC5A-6422 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
5 suppliers