The XC5A-6422 is a double-row DIN connector plug designed to meet DIN 41612 standards, featuring 64 contacts. It is constructed with a fiberglass reinforced PBT resin housing that complies with UL94 V-0 flammability standards. The connector supports a rated current of 2 A and a rated voltage of 300 VAC, with a maximum contact resistance of 20 mΩ and an insulation resistance of at least 1 MΩ. The dielectric strength is rated at 1,000 VAC for one minute, ensuring reliable performance in various applications. The connector is RoHS compliant and designed for ease of use, with a total insertion force of 0.59 N per contact and a removal force of 0.15 N minimum. It has a durability rating of 200 insertions, making it suitable for repeated use. The operating temperature range is from -55°C to 125°C, allowing for versatility in different environmental conditions. The XC5A-6422 is compatible with AWG 30 to AWG 24 wire sizes, making it adaptable for various wiring needs.
A Wide Variety of DIN Connectors That
Conform to UL/CSA Standards.
64 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
CONN DIN PLUG 64POS PCB RA GOLD Product overview: XC5A-6422 from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-XC5A-6422 can be used for catalog matching and distributor lookup.
CONN DIN PLUG 64POS PCB RA GOLD
DIN 41612, B-TYPE, PLUG, 64POS, 2ROW; Product Range:XC5A Series; No. of Contacts:64Contacts;
| Aratas America LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XC5A-6422 | Z5646-ND | 307-XC5A-6422 | XC5A-6422 | 06AC0164 |
| Product Name | XC5(DIN Twin-contact Connectors) | DIN 41612 | Electronic Connector | Backplane Connectors - DIN 41612 | Din 41612, B-Type, Plug, 64Pos, 2Row; Product Range Omron Electronic Components |
| Connector Type | Board to Board Connector; DIN Connector; Wire to Board Connector | Plug, Male Pins | DIN Connector | ||
| Gender | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | ||||
| Termination | Straight DIP | Solder | |||
| Voltage Rating | 300 volts |