ODU-USA, Inc. Circular Connector Assemblies S10F1C-P03MJG0-4500

Description
ODU MINI-SNAP size 0|straight plug, seri
Request a Quote Datasheet
Description
ODU MINI-SNAP size 0|straight plug, seri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MINI-SNAP size 0|straight plug, seri

ODU MINI-SNAP size 0|straight plug, seri

Buy Now
Circular Connector Assemblies - 1907-1419-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-1419-ND
Circular Connector Assemblies 1907-1419-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 3Pos, Cable; Product Range Odu-Usa - 33AH3349 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3Pos, Cable; Product Range Odu-Usa
33AH3349
Circular Connector, Plug, 3Pos, Cable; Product Range Odu-Usa 33AH3349
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:MINI-SNAP F Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:MINI-SNAP F Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Odu Mini Snap Plug, Sty1, Sz0, Serf, 3P, Sld Peek, W/pins Rohs Compliant Odu-Usa - 74AH4936 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Plug, Sty1, Sz0, Serf, 3P, Sld Peek, W/pins Rohs Compliant Odu-Usa
74AH4936
Odu Mini Snap Plug, Sty1, Sz0, Serf, 3P, Sld Peek, W/pins Rohs Compliant Odu-Usa 74AH4936
ODU MINI SNAP PLUG, STY1, SZ0, SERF, 3P, SLD PEEK, W/PINS ROHS COMPLIANT: YES

ODU MINI SNAP PLUG, STY1, SZ0, SERF, 3P, SLD PEEK, W/PINS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S10F1C-P03MJG0-4500 1907-1419-ND 33AH3349 74AH4936
Product Name Circular Connector Assemblies Circular Connector, Plug, 3Pos, Cable; Product Range Odu-Usa Odu Mini Snap Plug, Sty1, Sz0, Serf, 3P, Sld Peek, W/pins Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details