ODU-USA, Inc. Circular Connector Assemblies K31F1C-P03LPH0-5000

Description
ODU MINI-SNAP size 1|in-line receptacle,
Request a Quote Datasheet
Description
ODU MINI-SNAP size 1|in-line receptacle,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODU MINI-SNAP size 1|in-line receptacle,

ODU MINI-SNAP size 1|in-line receptacle,

Buy Now
Circular Connector Assemblies - 1907-1391-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1907-1391-ND
Circular Connector Assemblies 1907-1391-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Rcpt, 3Pos, Cable; Product Range Odu-Usa - 33AH3323 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Cable; Product Range Odu-Usa
33AH3323
Circular Connector, Rcpt, 3Pos, Cable; Product Range Odu-Usa 33AH3323
CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:MINI-SNAP F Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:MINI-SNAP F Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K31F1C-P03LPH0-5000 1907-1391-ND 33AH3323
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 3Pos, Cable; Product Range Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589060-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
2 suppliers
Turret Connectors - 36-1507-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers