ODU-USA, Inc. Circular Connector Assemblies K21L0C-P16LCC0-720S

Description
16 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
16 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - K21L0C-P16LCC0-720S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K21L0C-P16LCC0-720S-ND
Circular Connector Assemblies K21L0C-P16LCC0-720S-ND
16 Position Circular Connector Receptacle, Female Sockets Solder Cup

16 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MINI-SNAP size 1|in-line receptacle,

ODU MINI-SNAP size 1|in-line receptacle,

Buy Now
ODU MINI-SNAP® Series L, Connector, Receptacle, 16 Contact, Size 1, 0° Key - K21L0C-P16LCC0-720S - ODUK21L0C-P16LCC0-720S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series L, Connector, Receptacle, 16 Contact, Size 1, 0° Key - K21L0C-P16LCC0-720S
ODUK21L0C-P16LCC0-720S
ODU MINI-SNAP® Series L, Connector, Receptacle, 16 Contact, Size 1, 0° Key - K21L0C-P16LCC0-720S ODUK21L0C-P16LCC0-720S
The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K21L0C-P16LCC0-720S MANUFACTURER : ODU MANUFACTURER PART NUMBER : K21L0C-P16LCC0-720S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 16 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.283464567 MAXIMUM CABLE OD (MM) : 7.2 MINIMUM CABLE OD (IN) : 0.236220472 MINIMUM CABLE OD (MM) : 6

The ODU MINI-SNAP® Series L connector has an IP50 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K21L0C-P16LCC0-720S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K21L0C-P16LCC0-720S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series L CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 16 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP50 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.283464567 MAXIMUM CABLE OD (MM) : 7.2 MINIMUM CABLE OD (IN) : 0.236220472 MINIMUM CABLE OD (MM) : 6

Supplier's Site
Odu Mini Snap Recept, Inline, Sty2, Sz1, Serl, 16P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa - 40AH8559 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Recept, Inline, Sty2, Sz1, Serl, 16P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa
40AH8559
Odu Mini Snap Recept, Inline, Sty2, Sz1, Serl, 16P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa 40AH8559
ODU MINI SNAP RECEPT, INLINE, STY2, SZ1, SERL, 16P, SLD, PEEK, W/SOCKETS ROHS COMPLIANT: YES

ODU MINI SNAP RECEPT, INLINE, STY2, SZ1, SERL, 16P, SLD, PEEK, W/SOCKETS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K21L0C-P16LCC0-720S-ND K21L0C-P16LCC0-720S ODUK21L0C-P16LCC0-720S 40AH8559
Product Name Circular Connector Assemblies ODU MINI-SNAP® Series L, Connector, Receptacle, 16 Contact, Size 1, 0° Key - K21L0C-P16LCC0-720S Odu Mini Snap Recept, Inline, Sty2, Sz1, Serl, 16P, Sld, Peek, W/sockets Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7909C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details