ODU-USA, Inc. ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 30° Key - K11MA7-P06LFG0-3980 K11MA7-P06LFG0-3980

Description
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11MA7-P06LFG0-3980 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11MA7-P06LFG0-3980 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 6 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Black TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.153543307 MAXIMUM CABLE OD (MM) : 3.9 MINIMUM CABLE OD (IN) : 0.106299213 MINIMUM CABLE OD (MM) : 2.7
Description
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11MA7-P06LFG0-3980 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11MA7-P06LFG0-3980 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 6 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Black TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.153543307 MAXIMUM CABLE OD (MM) : 3.9 MINIMUM CABLE OD (IN) : 0.106299213 MINIMUM CABLE OD (MM) : 2.7

Suppliers

Company
Product
Description
Supplier Links
ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 30° Key - K11MA7-P06LFG0-3980 - ODUK11MA7-P06LFG0-3980 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 30° Key - K11MA7-P06LFG0-3980
ODUK11MA7-P06LFG0-3980
ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 30° Key - K11MA7-P06LFG0-3980 ODUK11MA7-P06LFG0-3980
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11MA7-P06LFG0-3980 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11MA7-P06LFG0-3980 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 6 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Black TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.153543307 MAXIMUM CABLE OD (MM) : 3.9 MINIMUM CABLE OD (IN) : 0.106299213 MINIMUM CABLE OD (MM) : 2.7

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number K11MA7-P06LFG0-3980

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K11MA7-P06LFG0-3980 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 6 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Black TEMPERATURE : -58°F to +248°F -50°C to +120°C MAXIMUM CABLE OD (IN) : 0.153543307 MAXIMUM CABLE OD (MM) : 3.9 MINIMUM CABLE OD (IN) : 0.106299213 MINIMUM CABLE OD (MM) : 2.7

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number ODUK11MA7-P06LFG0-3980
Product Name ODU MEDI-SNAP® Connector, Receptacle, 6 Contact, Size 1, 30° Key - K11MA7-P06LFG0-3980
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823449-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details