ODU-USA, Inc. Circular Connector Assemblies K10K0C-P09LCC0-5000

Description
9 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
9 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - K10K0C-P09LCC0-5000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
K10K0C-P09LCC0-5000-ND
Circular Connector Assemblies K10K0C-P09LCC0-5000-ND
9 Position Circular Connector Receptacle, Female Sockets Solder Cup

9 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MINI-SNAP size 0|in-line receptacle,

ODU MINI-SNAP size 0|in-line receptacle,

Buy Now
ODU MINI-SNAP® Series K, Connector, Receptacle, 9 Contact, Size 0, 0° Key - K10K0C-P09LCC0-5000 - ODUK10K0C-P09LCC0-5000 - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Receptacle, 9 Contact, Size 0, 0° Key - K10K0C-P09LCC0-5000
ODUK10K0C-P09LCC0-5000
ODU MINI-SNAP® Series K, Connector, Receptacle, 9 Contact, Size 0, 0° Key - K10K0C-P09LCC0-5000 ODUK10K0C-P09LCC0-5000
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K10K0C-P09LCC0-5000 MANUFACTURER : ODU MANUFACTURER PART NUMBER : K10K0C-P09LCC0-5000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 9 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.196850394 MAXIMUM CABLE OD (MM) : 5 MINIMUM CABLE OD (IN) : 0.177165354 MINIMUM CABLE OD (MM) : 4.5

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. K10K0C-P09LCC0-5000


MANUFACTURER : ODU MANUFACTURER PART NUMBER : K10K0C-P09LCC0-5000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 9 KEY ANGLE : 0° SHELL SIZE : Zero IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.196850394 MAXIMUM CABLE OD (MM) : 5 MINIMUM CABLE OD (IN) : 0.177165354 MINIMUM CABLE OD (MM) : 4.5

Supplier's Site
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 0, Ser K, 9P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa - 40AH6974 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 0, Ser K, 9P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa
40AH6974
Odu Mini-Snap Rcept, Inline, Sty 1, Sz 0, Ser K, 9P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa 40AH6974
ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 0, SER K, 9P, SLD, PEEK, 0 KEY ROHS COMPLIANT: YES

ODU MINI-SNAP RCEPT, INLINE, STY 1, SZ 0, SER K, 9P, SLD, PEEK, 0 KEY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number K10K0C-P09LCC0-5000-ND K10K0C-P09LCC0-5000 ODUK10K0C-P09LCC0-5000 40AH6974
Product Name Circular Connector Assemblies ODU MINI-SNAP® Series K, Connector, Receptacle, 9 Contact, Size 0, 0° Key - K10K0C-P09LCC0-5000 Odu Mini-Snap Rcept, Inline, Sty 1, Sz 0, Ser K, 9P, Sld, Peek, 0 Key Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details