ODU-USA, Inc. Circular Connector Assemblies G51MC7-P10LCC0-0080

Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - G51MC7-P10LCC0-0080-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
G51MC7-P10LCC0-0080-ND
Circular Connector Assemblies G51MC7-P10LCC0-0080-ND
10 Position Circular Connector Receptacle, Female Sockets Solder Cup

10 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® Connector, Receptacle, 10 Contact, Size 1, 45° Key - G51MC7-P10LCC0-0080 - ODUG51MC7-P10LCC0-0080 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 10 Contact, Size 1, 45° Key - G51MC7-P10LCC0-0080
ODUG51MC7-P10LCC0-0080
ODU MEDI-SNAP® Connector, Receptacle, 10 Contact, Size 1, 45° Key - G51MC7-P10LCC0-0080 ODUG51MC7-P10LCC0-0080
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G51MC7-P10LCC0-0080 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : G51MC7-P10LCC0-0080 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 10 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Black TEMPERATURE : -58°F to +248°F -50°C to +120°C

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G51MC7-P10LCC0-0080

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : G51MC7-P10LCC0-0080 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 10 KEY ANGLE : 45° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Black TEMPERATURE : -58°F to +248°F -50°C to +120°C

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors
Product Number G51MC7-P10LCC0-0080-ND ODUG51MC7-P10LCC0-0080
Product Name Circular Connector Assemblies ODU MEDI-SNAP® Connector, Receptacle, 10 Contact, Size 1, 45° Key - G51MC7-P10LCC0-0080
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details