ODU-USA, Inc. Circular Connector Assemblies G11MA7-P14LCC0-0060

Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - G11MA7-P14LCC0-0060-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
G11MA7-P14LCC0-0060-ND
Circular Connector Assemblies G11MA7-P14LCC0-0060-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
ODU MEDI-SNAP® Receptacle for front pane

ODU MEDI-SNAP® Receptacle for front pane

Buy Now
ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 30° Key - G11MA7-P14LCC0-0060 - ODUG11MA7-P14LCC0-0060 - Lapp Tannehill
Savage, MN, United States
ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 30° Key - G11MA7-P14LCC0-0060
ODUG11MA7-P14LCC0-0060
ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 30° Key - G11MA7-P14LCC0-0060 ODUG11MA7-P14LCC0-0060
This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive blue color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G11MA7-P14LCC0-0060 The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products. The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology. MANUFACTURER : ODU MANUFACTURER PART NUMBER : G11MA7-P14LCC0-0060 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 14 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Blue TEMPERATURE : -58°F to +248°F -50°C to +120°C

This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive blue color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G11MA7-P14LCC0-0060

The space-saving design allows for top performance even in the smallest available construction space. Because of its plastic housing, thic connector is up to 75% lighter than comparable metal products.

The ODU MEDI-SNAP® series is perfectly suited to your requirements in medical technology, industrical electronics, as well as digital test and measurement technology.


MANUFACTURER : ODU MANUFACTURER PART NUMBER : G11MA7-P14LCC0-0060 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal NUMBER OF CONTACTS : 14 KEY ANGLE : 30° SHELL SIZE : 1 IP RATING : IP50 COLOR KEYING : Blue TEMPERATURE : -58°F to +248°F -50°C to +120°C

Supplier's Site
Odu Medi-Snap Recept, Sty 1, Sz 1, 14P, Sld, Peek, 40 Deg Key, Blue Front Nut Rohs Compliant Odu-Usa - 40AH6386 - Newark, An Avnet Company
Chicago, IL, United States
Odu Medi-Snap Recept, Sty 1, Sz 1, 14P, Sld, Peek, 40 Deg Key, Blue Front Nut Rohs Compliant Odu-Usa
40AH6386
Odu Medi-Snap Recept, Sty 1, Sz 1, 14P, Sld, Peek, 40 Deg Key, Blue Front Nut Rohs Compliant Odu-Usa 40AH6386
ODU MEDI-SNAP RECEPT, STY 1, SZ 1, 14P, SLD, PEEK, 40 DEG KEY, BLUE FRONT NUT ROHS COMPLIANT: YES

ODU MEDI-SNAP RECEPT, STY 1, SZ 1, 14P, SLD, PEEK, 40 DEG KEY, BLUE FRONT NUT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number G11MA7-P14LCC0-0060-ND G11MA7-P14LCC0-0060 ODUG11MA7-P14LCC0-0060 40AH6386
Product Name Circular Connector Assemblies ODU MEDI-SNAP® Connector, Receptacle, 14 Contact, Size 1, 30° Key - G11MA7-P14LCC0-0060 Odu Medi-Snap Recept, Sty 1, Sz 1, 14P, Sld, Peek, 40 Deg Key, Blue Front Nut Rohs Compliant Odu-Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11303-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 1115755 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details