O-Rings West strives to be the most dependable supplier of O-rings and custom molded rubber products. We have thousands of active customers and a 98% on-time delivery record. We can make virtually any O-ring or molded rubber product to your specifications and you can rely upon our knowledgeable team of experts. All of our products are RoHS-compliant. Full PPAP reports and JIT shipments are available.
| O-Rings West, Inc. | |
|---|---|
| Product Category | O-rings |
| Product Number | AS568B-M1.5X73 |
| Product Name | Metric O-Rings |
| O-ring Size | Available in all 'AS568A-' standard sizes (001-475) |
| Inside Diameter (ID) | 2.87 inch (73 mm) |
| Cross-section | 0.0591 inch (1.5 mm) |