O'Keefe Controls Co. Inch Threaded Inserts, 6-32 UNC, 10-32 UNF, 1/4"-20 UNC, 5/16"-18 UNC, 3/8"-16 UNC Z-16-10/32-6-SS

Description
Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .004" to .063". Both brass and 316 SS materials are offered.
Request a Quote Datasheet
Description
Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .004" to .063". Both brass and 316 SS materials are offered.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inch Threaded Inserts, 6-32 UNC, 10-32 UNF, 1/4
Monroe, CT, United States
Inch Threaded Inserts, 6-32 UNC, 10-32 UNF, 1/4"-20 UNC, 5/16"-18 UNC, 3/8"-16 UNC
Z-16-10/32-6-SS
Inch Threaded Inserts, 6-32 UNC, 10-32 UNF, 1/4"-20 UNC, 5/16"-18 UNC, 3/8"-16 UNC Z-16-10/32-6-SS
Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .004" to .063". Both brass and 316 SS materials are offered.
    Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .004" to .063". Both brass and 316 SS materials are offered.
Supplier's Site Datasheet

Technical Specifications

  O'Keefe Controls Co.
Product Category Flow Orifices and Flow Restrictors
Product Number Z-16-10/32-6-SS
Product Name Inch Threaded Inserts, 6-32 UNC, 10-32 UNF, 1/4"-20 UNC, 5/16"-18 UNC, 3/8"-16 UNC
Connection 10-32 UNF Threaded Insert
Fitting / Connection Size 10-32 UNF Threaded Insert
Media Gas; Water
Material Stainless; 316 SS
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Orifices - SAE 45 Degree Flare Adapter - BFS-89-BR - O'Keefe Controls Co.
Specs
Fitting Type Adapter
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
View Details
Precision Metal Orifices - SAE 45 Degree Flare Adapter - BFSS-22-BR - O'Keefe Controls Co.
Specs
Fitting Type Adapter
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
View Details
Precision Sapphire Orifices - Compression - Tube Union - A-4006-26-SS - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting; Union
Connection Compression Fitting; Push-to-Connect; 1/4" OD Tube Compression
Fitting / Connection Size 1/4" OD Tube Compression
View Details
Precision Metal Orifices - Press-Fit Inserts, 0.128
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas; Water
View Details