O'Keefe Controls Co. Pressure Snubbers - NPT Pipe Adapter VVP-15-SS

Description
A simple in-line element called a pressure snubber is used to reduce the rate of flow of fluids into pressure instruments and controls. A small orifice in an adapter fitting dampens shock and fluctuating pressure effects by limiting the rate at which flow enters. The smaller the orifice, the greater is the dampening effect. The proper orifice size for any application depends upon the size of the pressurized chamber, the viscosity of the fluid and the required response time of the system. Orifice sizes from .004" diameter to .020" diameter are available. In general, large instrument chambers require large flow orifices. Viscous fluids require larger flow orifices than low viscosity fluids. more
Request a Quote Datasheet
Description
A simple in-line element called a pressure snubber is used to reduce the rate of flow of fluids into pressure instruments and controls. A small orifice in an adapter fitting dampens shock and fluctuating pressure effects by limiting the rate at which flow enters. The smaller the orifice, the greater is the dampening effect. The proper orifice size for any application depends upon the size of the pressurized chamber, the viscosity of the fluid and the required response time of the system. Orifice sizes from .004" diameter to .020" diameter are available. In general, large instrument chambers require large flow orifices. Viscous fluids require larger flow orifices than low viscosity fluids. more
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Snubbers - NPT Pipe Adapter - VVP-15-SS - O'Keefe Controls Co.
Monroe, CT, United States
Pressure Snubbers - NPT Pipe Adapter
VVP-15-SS
Pressure Snubbers - NPT Pipe Adapter VVP-15-SS
A simple in-line element called a pressure snubber is used to reduce the rate of flow of fluids into pressure instruments and controls. A small orifice in an adapter fitting dampens shock and fluctuating pressure effects by limiting the rate at which flow enters. The smaller the orifice, the greater is the dampening effect. The proper orifice size for any application depends upon the size of the pressurized chamber, the viscosity of the fluid and the required response time of the system. Orifice sizes from .004" diameter to .020" diameter are available. In general, large instrument chambers require large flow orifices. Viscous fluids require larger flow orifices than low viscosity fluids. more
    A simple in-line element called a pressure snubber is used to reduce the rate of flow of fluids into pressure instruments and controls. A small orifice in an adapter fitting dampens shock and fluctuating pressure effects by limiting the rate at which flow enters. The smaller the orifice, the greater is the dampening effect. The proper orifice size for any application depends upon the size of the pressurized chamber, the viscosity of the fluid and the required response time of the system.
    Orifice sizes from .004" diameter to .020" diameter are available. In general, large instrument chambers require large flow orifices. Viscous fluids require larger flow orifices than low viscosity fluids.

more

Supplier's Site Datasheet

Technical Specifications

  O'Keefe Controls Co.
Product Category Flow Orifices and Flow Restrictors
Product Number VVP-15-SS
Product Name Pressure Snubbers - NPT Pipe Adapter
Fitting Type Adapter
Connection Male NPT; 3/8" NPT Male
Fitting / Connection Size 3/8" NPT Male
Unlock Full Specs
to access all available technical data

Similar Products

Precision Sapphire Orifices - SAE Connections -JIC Fitting- 37 Degree Flared Tube Connector - A-44FTX-52-SS - O'Keefe Controls Co.
Specs
Connection Male NPT; 1/4" NPT Male
Fitting / Connection Size 1/4" NPT Male
Media Gas
View Details
Precision Metal Orifices - Press-Fit Inserts, 0.128
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas; Water
View Details
Precision Sapphire Orifices - SAE Connections -JIC Fitting- 37 Degree Flared Tube Connector - A-44FTX-26-BR - O'Keefe Controls Co.
Specs
Connection Male NPT; 1/4" NPT Male
Fitting / Connection Size 1/4" NPT Male
Media Gas
View Details
Orifice Assembly, Type B - B-8-SS - O'Keefe Controls Co.
Specs
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
Media Gas; Water
View Details