O'Keefe Controls Co. Checked Orifices, Ball Type, Coupling FIFLC-35-2-SS

Description
Checked orifices are a series arrangement of a precision orifice, a ball check valve and an optional screen. The all metal assemblies are made of brass or stainless steel. Gas or liquid can flow in one direction only, at a rate established by the metering orifice. Reverse pressure differential does not result in reverse flow. Standard sizes are 10-32, 1/8" NPT and 1/4" NPT. Custom requirements will be reviewed for large quantity applications.
Request a Quote
Description
Checked orifices are a series arrangement of a precision orifice, a ball check valve and an optional screen. The all metal assemblies are made of brass or stainless steel. Gas or liquid can flow in one direction only, at a rate established by the metering orifice. Reverse pressure differential does not result in reverse flow. Standard sizes are 10-32, 1/8" NPT and 1/4" NPT. Custom requirements will be reviewed for large quantity applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Checked Orifices, Ball Type, Coupling - FIFLC-35-2-SS - O'Keefe Controls Co.
Monroe, CT, United States
Checked Orifices, Ball Type, Coupling
FIFLC-35-2-SS
Checked Orifices, Ball Type, Coupling FIFLC-35-2-SS
Checked orifices are a series arrangement of a precision orifice, a ball check valve and an optional screen. The all metal assemblies are made of brass or stainless steel. Gas or liquid can flow in one direction only, at a rate established by the metering orifice. Reverse pressure differential does not result in reverse flow. Standard sizes are 10-32, 1/8" NPT and 1/4" NPT. Custom requirements will be reviewed for large quantity applications.
    Checked orifices are a series arrangement of a precision orifice, a ball check valve and an optional screen. The all metal assemblies are made of brass or stainless steel. Gas or liquid can flow in one direction only, at a rate established by the metering orifice. Reverse pressure differential does not result in reverse flow. Standard sizes are 10-32, 1/8" NPT and 1/4" NPT. Custom requirements will be reviewed for large quantity applications.
Supplier's Site

Technical Specifications

  O'Keefe Controls Co.
Product Category Flow Orifices and Flow Restrictors
Product Number FIFLC-35-2-SS
Product Name Checked Orifices, Ball Type, Coupling
Fitting Type Rigid Coupling
Connection 10-32 UNF Female
Fitting / Connection Size 10-32 UNF Female
Media Gas
Material Stainless; 303 SS
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Orifices - Press-Fit Inserts, 0.128
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas; Water
View Details
Precision Metal Orifices - SAE 45 Degree Flare Adapter - BFS-42-BR - O'Keefe Controls Co.
Specs
Fitting Type Adapter
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
View Details
Orifice Assembly, Type B - B-13-BR - O'Keefe Controls Co.
Specs
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
Media Gas; Water
View Details
Precision Metal Orifices - Press-Fit Inserts, 0.128
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas; Water
View Details