O'Keefe Controls Co. Checked Orifices, Ball Type, Nipples EIJLCS-35-2-BR

Description
Checked orifices are a series arrangement of a precision orifice, a ball check valve and an optional screen. The all metal assemblies are made of brass or stainless steel. Gas or liquid can flow in one direction only, at a rate established by the metering orifice. Reverse pressure differential does not result in reverse flow. Standard sizes are 10-32, 1/8" NPT and 1/4" NPT. Custom requirements will be reviewed for large quantity applications.
Request a Quote
Description
Checked orifices are a series arrangement of a precision orifice, a ball check valve and an optional screen. The all metal assemblies are made of brass or stainless steel. Gas or liquid can flow in one direction only, at a rate established by the metering orifice. Reverse pressure differential does not result in reverse flow. Standard sizes are 10-32, 1/8" NPT and 1/4" NPT. Custom requirements will be reviewed for large quantity applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Checked Orifices, Ball Type, Nipples - EIJLCS-35-2-BR - O'Keefe Controls Co.
Monroe, CT, United States
Checked Orifices, Ball Type, Nipples
EIJLCS-35-2-BR
Checked Orifices, Ball Type, Nipples EIJLCS-35-2-BR
Checked orifices are a series arrangement of a precision orifice, a ball check valve and an optional screen. The all metal assemblies are made of brass or stainless steel. Gas or liquid can flow in one direction only, at a rate established by the metering orifice. Reverse pressure differential does not result in reverse flow. Standard sizes are 10-32, 1/8" NPT and 1/4" NPT. Custom requirements will be reviewed for large quantity applications.
    Checked orifices are a series arrangement of a precision orifice, a ball check valve and an optional screen. The all metal assemblies are made of brass or stainless steel. Gas or liquid can flow in one direction only, at a rate established by the metering orifice. Reverse pressure differential does not result in reverse flow. Standard sizes are 10-32, 1/8" NPT and 1/4" NPT. Custom requirements will be reviewed for large quantity applications.
Supplier's Site

Technical Specifications

  O'Keefe Controls Co.
Product Category Flow Orifices and Flow Restrictors
Product Number EIJLCS-35-2-BR
Product Name Checked Orifices, Ball Type, Nipples
Fitting Type Nipple
Connection Male NPT; 1/4" NPT Male
Fitting / Connection Size 1/4" NPT Male
Media Gas
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Orifice Assembly, Type B - B-47-BR - O'Keefe Controls Co.
Specs
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
Media Gas; Water
View Details
Compression Fittings - Tube Union, 3/16 inch OD, Type AM-3006 - AM-3006-27-BR - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting; Union
Connection Compression Fitting; Push-to-Connect; 3/16" OD Tube Compression
Fitting / Connection Size 3/16" OD Tube Compression
View Details
Precision Metal Orifices - SAE 45 Degree Flare Adapter - BFS-17-BR - O'Keefe Controls Co.
Specs
Fitting Type Adapter
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
View Details
Precision Sapphire Orifices - Compression Connections - A-MC4-17-SS - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting
Connection Male NPT; Compression Fitting; Push-to-Connect; 1/4" NPT Male
Fitting / Connection Size 1/4" NPT Male
View Details