O'Keefe Controls Co. Checked Orifices, Ball Type, Nipples EIJLC-27-2-BR

Description
Checked orifices are a series arrangement of a precision orifice, a ball check valve and an optional screen. The all metal assemblies are made of brass or stainless steel. Gas or liquid can flow in one direction only, at a rate established by the metering orifice. Reverse pressure differential does not result in reverse flow. Standard sizes are 10-32, 1/8" NPT and 1/4" NPT. Custom requirements will be reviewed for large quantity applications.
Request a Quote
Description
Checked orifices are a series arrangement of a precision orifice, a ball check valve and an optional screen. The all metal assemblies are made of brass or stainless steel. Gas or liquid can flow in one direction only, at a rate established by the metering orifice. Reverse pressure differential does not result in reverse flow. Standard sizes are 10-32, 1/8" NPT and 1/4" NPT. Custom requirements will be reviewed for large quantity applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Checked Orifices, Ball Type, Nipples - EIJLC-27-2-BR - O'Keefe Controls Co.
Monroe, CT, United States
Checked Orifices, Ball Type, Nipples
EIJLC-27-2-BR
Checked Orifices, Ball Type, Nipples EIJLC-27-2-BR
Checked orifices are a series arrangement of a precision orifice, a ball check valve and an optional screen. The all metal assemblies are made of brass or stainless steel. Gas or liquid can flow in one direction only, at a rate established by the metering orifice. Reverse pressure differential does not result in reverse flow. Standard sizes are 10-32, 1/8" NPT and 1/4" NPT. Custom requirements will be reviewed for large quantity applications.
    Checked orifices are a series arrangement of a precision orifice, a ball check valve and an optional screen. The all metal assemblies are made of brass or stainless steel. Gas or liquid can flow in one direction only, at a rate established by the metering orifice. Reverse pressure differential does not result in reverse flow. Standard sizes are 10-32, 1/8" NPT and 1/4" NPT. Custom requirements will be reviewed for large quantity applications.
Supplier's Site

Technical Specifications

  O'Keefe Controls Co.
Product Category Flow Orifices and Flow Restrictors
Product Number EIJLC-27-2-BR
Product Name Checked Orifices, Ball Type, Nipples
Fitting Type Nipple
Connection Male NPT; 1/4" NPT Male
Fitting / Connection Size 1/4" NPT Male
Media Gas
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Precision Sapphire Orifices - Compression Connections - A-MC4-64-SS - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting
Connection Male NPT; Compression Fitting; Push-to-Connect; 1/4" NPT Male
Fitting / Connection Size 1/4" NPT Male
View Details
Precision Sapphire Orifices - Compression - Tube Union - A-4006-16-SS - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting; Union
Connection Compression Fitting; Push-to-Connect; 1/4" OD Tube Compression
Fitting / Connection Size 1/4" OD Tube Compression
View Details
Sapphire Orifice Assemblies - Plastic Insert, Type A - A-5-NY - O'Keefe Controls Co.
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas
View Details
Orifice Assembly - Bleed Plug, Type BH - BH-104-SS - O'Keefe Controls Co.
Specs
Fitting Type Plug
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
View Details