O'Keefe Controls Co. Precision Metal Orifices - NPT 90 Degree Elbow DEL-9-BR

Description
Two-piece construction of solid metal is employed. Orifices are accurately machined, thoroughly cleaned, and flow tested to exacting standards. Sizes range from .004" to .063" orifice diameter. Special sizes can be made to order.
Request a Quote Datasheet
Description
Two-piece construction of solid metal is employed. Orifices are accurately machined, thoroughly cleaned, and flow tested to exacting standards. Sizes range from .004" to .063" orifice diameter. Special sizes can be made to order.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Metal Orifices - NPT 90 Degree Elbow - DEL-9-BR - O'Keefe Controls Co.
Monroe, CT, United States
Precision Metal Orifices - NPT 90 Degree Elbow
DEL-9-BR
Precision Metal Orifices - NPT 90 Degree Elbow DEL-9-BR
Two-piece construction of solid metal is employed. Orifices are accurately machined, thoroughly cleaned, and flow tested to exacting standards. Sizes range from .004" to .063" orifice diameter. Special sizes can be made to order.
    Two-piece construction of solid metal is employed. Orifices are accurately machined, thoroughly cleaned, and flow tested to exacting standards. Sizes range from .004" to .063" orifice diameter. Special sizes can be made to order.
Supplier's Site Datasheet

Technical Specifications

  O'Keefe Controls Co.
Product Category Flow Orifices and Flow Restrictors
Product Number DEL-9-BR
Product Name Precision Metal Orifices - NPT 90 Degree Elbow
Fitting Type Elbow
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
Media Gas; Water
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Orifices - SAE 45 Degree Flare Adapter - BFS-7-BR - O'Keefe Controls Co.
Specs
Fitting Type Adapter
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
View Details
Precision Metal Orifices - Press-Fit Inserts, 0.128
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas; Water
View Details
Sapphire Orifice Assemblies - Plastic Insert, Type A - A-13-NY - O'Keefe Controls Co.
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas
View Details
Sapphire Orifice Assemblies - Plastic Insert, Type A - A-48-NY - O'Keefe Controls Co.
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas
View Details