O'Keefe Controls Co. Precision Sapphire Orifices - Barb x NPT thread BTFS-58-SS

Description
The restrictors incorporate a precision synthetic sapphire orifice which is fitted within a main body. The sapphire orifice is a stable, accurate flow restrictor. Standard sizes range from .0012" to .0252" orifice diameter in 32 increments.
Request a Quote Datasheet
Description
The restrictors incorporate a precision synthetic sapphire orifice which is fitted within a main body. The sapphire orifice is a stable, accurate flow restrictor. Standard sizes range from .0012" to .0252" orifice diameter in 32 increments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Sapphire Orifices - Barb x NPT thread - BTFS-58-SS - O'Keefe Controls Co.
Monroe, CT, United States
Precision Sapphire Orifices - Barb x NPT thread
BTFS-58-SS
Precision Sapphire Orifices - Barb x NPT thread BTFS-58-SS
The restrictors incorporate a precision synthetic sapphire orifice which is fitted within a main body. The sapphire orifice is a stable, accurate flow restrictor. Standard sizes range from .0012" to .0252" orifice diameter in 32 increments.
    The restrictors incorporate a precision synthetic sapphire orifice which is fitted within a main body. The sapphire orifice is a stable, accurate flow restrictor. Standard sizes range from .0012" to .0252" orifice diameter in 32 increments.
Supplier's Site Datasheet

Technical Specifications

  O'Keefe Controls Co.
Product Category Flow Orifices and Flow Restrictors
Product Number BTFS-58-SS
Product Name Precision Sapphire Orifices - Barb x NPT thread
Connection Male NPT; Barbed or Ribbed End; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
Media Gas
Material Stainless; 303 SS
Unlock Full Specs
to access all available technical data

Similar Products

Orifice Assembly, Type B - B-70-SS - O'Keefe Controls Co.
Specs
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
Media Gas; Water
View Details
Precision Metal Orifices - Press-Fit Inserts, 0.128
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas; Water
View Details
Precision Metal Orifices - SAE 45 Degree Flare Adapter - BFSS-12-BR - O'Keefe Controls Co.
Specs
Fitting Type Adapter
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
View Details
Precision Sapphire Orifices - Compression - Tube Union - A-4006-30-SS - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting; Union
Connection Compression Fitting; Push-to-Connect; 1/4" OD Tube Compression
Fitting / Connection Size 1/4" OD Tube Compression
View Details