O'Keefe Controls Co. Precision Metal Orifices - NPT Bleed Plug BMM-14-SS

Description
One-piece construction of solid metal is employed. Orifices are accurately machined, thoroughly cleaned, and flow tested to exacting standards. Sizes range from .004" to .125" orifice diameter. Special sizes can be made to order. Type DEL is a two-piece construction.
Request a Quote Datasheet
Description
One-piece construction of solid metal is employed. Orifices are accurately machined, thoroughly cleaned, and flow tested to exacting standards. Sizes range from .004" to .125" orifice diameter. Special sizes can be made to order. Type DEL is a two-piece construction.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Metal Orifices - NPT Bleed Plug - BMM-14-SS - O'Keefe Controls Co.
Monroe, CT, United States
Precision Metal Orifices - NPT Bleed Plug
BMM-14-SS
Precision Metal Orifices - NPT Bleed Plug BMM-14-SS
One-piece construction of solid metal is employed. Orifices are accurately machined, thoroughly cleaned, and flow tested to exacting standards. Sizes range from .004" to .125" orifice diameter. Special sizes can be made to order. Type DEL is a two-piece construction.
    One-piece construction of solid metal is employed. Orifices are accurately machined, thoroughly cleaned, and flow tested to exacting standards. Sizes range from .004" to .125" orifice diameter. Special sizes can be made to order. Type DEL is a two-piece construction.
Supplier's Site Datasheet

Technical Specifications

  O'Keefe Controls Co.
Product Category Flow Orifices and Flow Restrictors
Product Number BMM-14-SS
Product Name Precision Metal Orifices - NPT Bleed Plug
Fitting Type Plug
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
Media Gas; Water
Material Stainless; 303 SS
Unlock Full Specs
to access all available technical data

Similar Products

Sapphire Orifice Assemblies - Plastic Insert, Type A - A-52-NY - O'Keefe Controls Co.
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas
View Details
Sapphire Orifice Assemblies - Plastic Insert, Type A - A-58-NY - O'Keefe Controls Co.
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas
View Details
Precision Metal Orifices - SAE 45 Degree Flare Adapter - BFS-52-BR - O'Keefe Controls Co.
Specs
Fitting Type Adapter
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
View Details
Precision Metal Orifices - SAE 45 Degree Flare Adapter - BFS-96-BR - O'Keefe Controls Co.
Specs
Fitting Type Adapter
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
View Details