O'Keefe Controls Co. Orifice Assembly - Bleed Plug, Type BM BM-26-BR

Description
One-piece construction of solid metal is employed. Orifices are accurately machined, thoroughly cleaned, and flow tested to exacting standards. Sizes range from .004" to .125" orifice diameter. Special sizes can be made to order. Type DEL is a two-piece construction.
Request a Quote Datasheet
Description
One-piece construction of solid metal is employed. Orifices are accurately machined, thoroughly cleaned, and flow tested to exacting standards. Sizes range from .004" to .125" orifice diameter. Special sizes can be made to order. Type DEL is a two-piece construction.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Orifice Assembly - Bleed Plug, Type BM - BM-26-BR - O'Keefe Controls Co.
Monroe, CT, United States
Orifice Assembly - Bleed Plug, Type BM
BM-26-BR
Orifice Assembly - Bleed Plug, Type BM BM-26-BR
One-piece construction of solid metal is employed. Orifices are accurately machined, thoroughly cleaned, and flow tested to exacting standards. Sizes range from .004" to .125" orifice diameter. Special sizes can be made to order. Type DEL is a two-piece construction.
    One-piece construction of solid metal is employed. Orifices are accurately machined, thoroughly cleaned, and flow tested to exacting standards. Sizes range from .004" to .125" orifice diameter. Special sizes can be made to order. Type DEL is a two-piece construction.
Supplier's Site Datasheet

Technical Specifications

  O'Keefe Controls Co.
Product Category Flow Orifices and Flow Restrictors
Product Number BM-26-BR
Product Name Orifice Assembly - Bleed Plug, Type BM
Fitting Type Plug
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
Media Gas; Water
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Orifices - Press-Fit Inserts, 0.128
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas; Water
View Details
Orifice Assembly, Type B - B-35-BR - O'Keefe Controls Co.
Specs
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
Media Gas; Water
View Details
Precision Sapphire Orifices - SAE Connections -JIC Fitting- 37 Degree Flared Tube Connector - A-44FTX-13-SS - O'Keefe Controls Co.
Specs
Connection Male NPT; 1/4" NPT Male
Fitting / Connection Size 1/4" NPT Male
Media Gas
View Details
Precision Sapphire Orifices - Compression Connections - A-MC4-11-SS - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting
Connection Male NPT; Compression Fitting; Push-to-Connect; 1/4" NPT Male
Fitting / Connection Size 1/4" NPT Male
View Details