O'Keefe Controls Co. Checked Orifices, Ball Type, Nipples BIFLCH-39-2-BR

Description
Checked orifices are a series arrangement of a precision orifice, a ball check valve and an optional screen. The all metal assemblies are made of brass or stainless steel. Gas or liquid can flow in one direction only, at a rate established by the metering orifice. Reverse pressure differential does not result in reverse flow. Standard sizes are 10-32, 1/8" NPT and 1/4" NPT. Custom requirements will be reviewed for large quantity applications.
Request a Quote
Description
Checked orifices are a series arrangement of a precision orifice, a ball check valve and an optional screen. The all metal assemblies are made of brass or stainless steel. Gas or liquid can flow in one direction only, at a rate established by the metering orifice. Reverse pressure differential does not result in reverse flow. Standard sizes are 10-32, 1/8" NPT and 1/4" NPT. Custom requirements will be reviewed for large quantity applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Checked Orifices, Ball Type, Nipples - BIFLCH-39-2-BR - O'Keefe Controls Co.
Monroe, CT, United States
Checked Orifices, Ball Type, Nipples
BIFLCH-39-2-BR
Checked Orifices, Ball Type, Nipples BIFLCH-39-2-BR
Checked orifices are a series arrangement of a precision orifice, a ball check valve and an optional screen. The all metal assemblies are made of brass or stainless steel. Gas or liquid can flow in one direction only, at a rate established by the metering orifice. Reverse pressure differential does not result in reverse flow. Standard sizes are 10-32, 1/8" NPT and 1/4" NPT. Custom requirements will be reviewed for large quantity applications.
    Checked orifices are a series arrangement of a precision orifice, a ball check valve and an optional screen. The all metal assemblies are made of brass or stainless steel. Gas or liquid can flow in one direction only, at a rate established by the metering orifice. Reverse pressure differential does not result in reverse flow. Standard sizes are 10-32, 1/8" NPT and 1/4" NPT. Custom requirements will be reviewed for large quantity applications.
Supplier's Site

Technical Specifications

  O'Keefe Controls Co.
Product Category Flow Orifices and Flow Restrictors
Product Number BIFLCH-39-2-BR
Product Name Checked Orifices, Ball Type, Nipples
Fitting Type Nipple
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
Media Gas
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Sapphire Orifice Assemblies - Plastic Insert, Type A - A-34-NY - O'Keefe Controls Co.
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas
View Details
Compression Fittings - Tube Union, 3/16 inch OD, Type AM-3006 - AM-3006-13-BR - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting; Union
Connection Compression Fitting; Push-to-Connect; 3/16" OD Tube Compression
Fitting / Connection Size 3/16" OD Tube Compression
View Details
Precision Metal Orifices - Press-Fit Inserts, 0.128
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas; Water
View Details
Compression Fittings - Tube Union, 3/16 inch OD, Type AM-3006 - AM-3006-26-SS - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting; Union
Connection Compression Fitting; Push-to-Connect; 3/16" OD Tube Compression
Fitting / Connection Size 3/16" OD Tube Compression
View Details