Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FABRICATED PLASTIC PARTS AND SEMI-FINISHED SHAPES
WAGO
2002-1293 -- END PLATE
WAGO
End plate
2002-1293
Description
Seperator plate; 2 mm thick; oversized; gray
WAGO
Done
Request a Quote
Email Supplier
Datasheet
Description
Seperator plate; 2 mm thick; oversized; gray
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
WAGO
Germantown, WI, United States
End plate
2002-1293
End plate
2002-1293
Seperator plate; 2 mm thick; oversized; gray
Seperator plate; 2 mm thick; oversized; gray
Supplier's Site
Datasheet
Technical Specifications
WAGO
Product Category
Fabricated Plastic Parts and Semi-Finished Shapes
Product Number
2002-1293
Product Name
End plate
Form / Shape
Plate
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Intermediate plate
226-119
Specs
Form / Shape
Plate
Thickness
1.02 inch (26 mm)
Width / O.D.
0.2362 inch (6 mm)
View Details
WAGO
End plate
2003-6692
Specs
Form / Shape
Plate
Thickness
1.74 inch (44.3 mm)
Width / O.D.
0.0315 inch (0.8000 mm)
View Details
WAGO
End plate
282-366
Specs
Form / Shape
Plate
Thickness
1.48 inch (37.5 mm)
Width / O.D.
0.0591 inch (1.5 mm)
View Details
WAGO
End plate
281-331
Specs
Form / Shape
Plate
Thickness
1.06 inch (27 mm)
Width / O.D.
0.0787 inch (2 mm)
View Details