nVent Electric HVAC Air Filter XPV32

Description
VENT KIT, PLASTIC, W/ FILTER, 300X200MM, GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
VENT KIT, PLASTIC, W/ FILTER, 300X200MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filter - 20945575 - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
20945575
HVAC Air Filter 20945575
VENT KIT, PLASTIC, W/ FILTER, 300X200MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

VENT KIT, PLASTIC, W/ FILTER, 300X200MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 20945575
Product Name HVAC Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 2560534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details
OmniPleat Dust Collector Replacement Filters -  - Camfil
Specs
Construction Cartridge
Media Type Cellulose media
Operating Temperature 160 F (71 C)
View Details
60mm Fan Filter Media 60PPI - 09250-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details