Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
NVENT ELECTRIC
XD242410E3PTSS4 -- BOXES
nVent Electric
Boxes
XD242410E3PTSS4
Description
XD 304SS 24X24X10 3PT LTCH
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
XD 304SS 24X24X10 3PT LTCH
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Boxes
1441-XD242410E3PTSS4-ND
Boxes
1441-XD242410E3PTSS4-ND
XD 304SS 24X24X10 3PT LTCH
XD 304SS 24X24X10 3PT LTCH
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Industrial Enclosures
Product Number
1441-XD242410E3PTSS4-ND
Product Name
Boxes
Type
Junction Box
Unlock Full Specs
to access all available technical data
Similar Products
Laurel Electronics LLC
1/8 DIN Wall-Mount Enclosure
Specs
Type
Electronic and Instrument Enclosures
Length
4.72 inch (120 mm)
Width
6.22 inch (158 mm)
View Details
SCHURTER Inc
SKS house connection box 63A, D III
SKS 63A
Specs
Type
Electronic and Instrument Enclosures
View Details
Paxton Products, an ITW company
Blower Enclosures
Blower
Specs
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details
Altech Corp.
TK Series Enclosures
111-507
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.17 inch (182 mm)
View Details
2
suppliers