Specifically designed for use in sanitary washdown production environments, particularly food and beverage manufacturing. Hoffman WATERSHED Enclosures feature a sloped top, sloped door edges, bullet-style hinges and additional unique features that facilitate washdown runoff.
20X20X8. FREE 2 YEAR RADWELL WARRANTY
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66; External Depth:8"RoHS Compliant: Yes
| nVent Electric | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | WS202008SS | 1441-WS202008SS-ND | 20951730 | 22H3234 |
| Product Name | Hoffman WATERSHED, Type 4X | Boxes | Enclosure | Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman |
| Length | 20 inch (508 mm) | 20 inch (508 mm) | ||
| Width | 20 inch (508 mm) | 20 inch (508 mm) | ||
| Depth | 8 inch (203 mm) | 7.99 inch (203 mm) | ||
| Material | Steel - Stainless | Steel; Steel | ||
| NEMA Rating | NEMA Enclosures; Type 4X | NEMA Enclosures |