nVent HOFFMAN Mounting Plate,6.18Inx4.21In, Aluminium; Panel Type Nvent Hoffman Vynckier VMBP75A

Description
MOUNTING PLATE,6.18INX4.21IN, ALUMINIUM; Panel Type:Back Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:VM 753, VM 754 and VM 755 Enclosures; External Height - Metric:157mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOUNTING PLATE,6.18INX4.21IN, ALUMINIUM; Panel Type:Back Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:VM 753, VM 754 and VM 755 Enclosures; External Height - Metric:157mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Plate,6.18Inx4.21In, Aluminium; Panel Type Nvent Hoffman Vynckier - 46T6286 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Plate,6.18Inx4.21In, Aluminium; Panel Type Nvent Hoffman Vynckier
46T6286
Mounting Plate,6.18Inx4.21In, Aluminium; Panel Type Nvent Hoffman Vynckier 46T6286
MOUNTING PLATE,6.18INX4.21IN, ALUMINIUM; Panel Type:Back Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:VM 753, VM 754 and VM 755 Enclosures; External Height - Metric:157mm; Product Range:- RoHS Compliant: Yes

MOUNTING PLATE,6.18INX4.21IN, ALUMINIUM; Panel Type:Back Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:VM 753, VM 754 and VM 755 Enclosures; External Height - Metric:157mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 46T6286
Product Name Mounting Plate,6.18Inx4.21In, Aluminium; Panel Type Nvent Hoffman Vynckier
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3741322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details
Mini-Racking - SRE5207S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details