nVent HOFFMAN Boxes VM775CTK

Description
"ENCLOSURE 7""L X 7""W"
Request a Quote Datasheet
Description
"ENCLOSURE 7""L X 7""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-VM775CTK-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE 7""L X 7""W"

"ENCLOSURE 7""L X 7""W"

Buy Now Datasheet
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier - 46T6332 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier
46T6332
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier 46T6332
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplast ic; External Height - Metric:177.8mm; External Width - Metric:177.8mm; External Depth - Metric:127.5mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE,THERMOPLASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplastic; External Height - Metric:177.8mm; External Width - Metric:177.8mm; External Depth - Metric:127.5mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 18901334 - Radwell International
Willingboro, NJ, United States
Enclosure
18901334
Enclosure 18901334
ENCLOSURE, VM K SERIES, TRANSPARENT COVER, NEMA 4X, 4 NON-METALLIC CORNER SCREWS, 6 X PG9 TO PG13.5 KNOCKOUT PORTS, 6 X PG16 TO PG12 KNOCKOUT PORTS, FOR INDOOR, OUTDOOR USE, (PRICE/ EACH). FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, VM K SERIES, TRANSPARENT COVER, NEMA 4X, 4 NON-METALLIC CORNER SCREWS, 6 X PG9 TO PG13.5 KNOCKOUT PORTS, 6 X PG16 TO PG12 KNOCKOUT PORTS, FOR INDOOR, OUTDOOR USE, (PRICE/ EACH). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1441-VM775CTK-ND 46T6332 18901334
Product Name Boxes Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier Enclosure
Type Junction Box Junction Box
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Grey; Enclosure Type Takachi - 38AC1344 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 3.78 inch (96 mm)
Depth 5.71 inch (145 mm)
View Details
TK Series Enclosures - 105-412 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers