nVent HOFFMAN Boxes VM775

Description
"ENCLOSURE 7""L X 7""W"
Request a Quote Datasheet
Description
"ENCLOSURE 7""L X 7""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-VM775-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE 7""L X 7""W"

"ENCLOSURE 7""L X 7""W"

Buy Now Datasheet
Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier - 46T6328 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier
46T6328
Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier 46T6328
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GREY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplast ic; External Height - Metric:177.8mm; External Width - Metric:177.8mm; External Depth - Metric:127.5mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE,THERMOPLASTIC POLY., GREY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplastic; External Height - Metric:177.8mm; External Width - Metric:177.8mm; External Depth - Metric:127.5mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-VM775-ND 46T6328
Product Name Boxes Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier
Type Junction Box
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N1201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
5 suppliers