nVent HOFFMAN Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier VM773K

Description
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplast ic; External Height - Metric:177.8mm; External Width - Metric:177.8mm; External Depth - Metric:76.7mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplast ic; External Height - Metric:177.8mm; External Width - Metric:177.8mm; External Depth - Metric:76.7mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier - 46T6327 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier
46T6327
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier 46T6327
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplast ic; External Height - Metric:177.8mm; External Width - Metric:177.8mm; External Depth - Metric:76.7mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE,THERMOPLASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplastic; External Height - Metric:177.8mm; External Width - Metric:177.8mm; External Depth - Metric:76.7mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T6327
Product Name Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier
Length 7 inch (178 mm)
Width 7 inch (178 mm)
Depth 3.02 inch (76.7 mm)
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM63B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details