nVent HOFFMAN Enclosure VM534

Description
VM 534 W/ OPAQUE COVER, ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GRY; ENCLOSURE TYPE:MULTIPURPOSE; ENCLOSURE MATERIAL:THERMOPLAST IC; BODY COLOR:GREY; EXTERNAL HEIGHT - IM. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
VM 534 W/ OPAQUE COVER, ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GRY; ENCLOSURE TYPE:MULTIPURPOSE; ENCLOSURE MATERIAL:THERMOPLAST IC; BODY COLOR:GREY; EXTERNAL HEIGHT - IM. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 18902999 - Radwell International
Willingboro, NJ, United States
Enclosure
18902999
Enclosure 18902999
VM 534 W/ OPAQUE COVER, ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GRY; ENCLOSURE TYPE:MULTIPURPOSE; ENCLOSURE MATERIAL:THERMOPLAST IC; BODY COLOR:GREY; EXTERNAL HEIGHT - IM. FREE 2 YEAR RADWELL WARRANTY

VM 534 W/ OPAQUE COVER, ENCLOSURE, MULTIPURPOSE,THERMOPLASTIC POLY., GRY; ENCLOSURE TYPE:MULTIPURPOSE; ENCLOSURE MATERIAL:THERMOPLASTIC; BODY COLOR:GREY; EXTERNAL HEIGHT - IM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier - 46T6296 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier
46T6296
Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier 46T6296
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GREY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplast ic; External Height - Metric:127.8mm; External Width - Metric:77.8mm; External Depth - Metric:102.1mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE,THERMOPLASTIC POLY., GREY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplastic; External Height - Metric:127.8mm; External Width - Metric:77.8mm; External Depth - Metric:102.1mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 18902999 46T6296
Product Name Enclosure Enclosure, Multipurpose,thermoplastic Poly., Grey; Enclosure Type Nvent Hoffman Vynckier
Type Junction Box
Length 5.03 inch (128 mm)
Width 3.06 inch (77.8 mm)
Depth 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455KHD1201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.39 inch (86.11 mm)
View Details
3 suppliers