nVent HOFFMAN Boxes VM433

Description
"ENCLOSURE 4.36""L X 3.18""W"
Request a Quote Datasheet
Description
"ENCLOSURE 4.36""L X 3.18""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-VM433-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE 4.36""L X 3.18""W"

"ENCLOSURE 4.36""L X 3.18""W"

Buy Now Datasheet
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier - 46T6288 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier
46T6288
Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier 46T6288
ENCLOSURE, MULTIPURPOSE,THERMOP LASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplast ic; External Height - Metric:110.7mm; External Width - Metric:81mm; External Depth - Metric:92mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE,THERMOPLASTIC POLY., GRY; Enclosure Type:Multipurpose; Enclosure Material:Thermoplastic; External Height - Metric:110.7mm; External Width - Metric:81mm; External Depth - Metric:92mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 18907210 - Radwell International
Willingboro, NJ, United States
Enclosure
18907210
Enclosure 18907210
(PRICE/ EACH), ENCLOSURE, VM 433, OPAQUE COVER, NEMA 4X ENCLOSURE WITH 4 NON-METALLIC CORNER SCREWS. FREE 2 YEAR RADWELL WARRANTY

(PRICE/ EACH), ENCLOSURE, VM 433, OPAQUE COVER, NEMA 4X ENCLOSURE WITH 4 NON-METALLIC CORNER SCREWS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1441-VM433-ND 46T6288 18907210
Product Name Boxes Enclosure, Multipurpose,thermoplastic Poly., Gry; Enclosure Type Nvent Hoffman Vynckier Enclosure
Type Junction Box Junction Box
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Length 4.36 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers