nVent HOFFMAN Enclosure, 440 X 490 X 243Mm, Fibreglass; Enclosure Type Nvent Hoffman Vynckier VJ1816W

Description
ENCLOSURE, 440 X 490 X 243MM, FIBREGLASS; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:490mm; External Width - Metric:440mm; External Depth - Metric:243mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 440 X 490 X 243MM, FIBREGLASS; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:490mm; External Width - Metric:440mm; External Depth - Metric:243mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 440 X 490 X 243Mm, Fibreglass; Enclosure Type Nvent Hoffman Vynckier - 89T7334 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 440 X 490 X 243Mm, Fibreglass; Enclosure Type Nvent Hoffman Vynckier
89T7334
Enclosure, 440 X 490 X 243Mm, Fibreglass; Enclosure Type Nvent Hoffman Vynckier 89T7334
ENCLOSURE, 440 X 490 X 243MM, FIBREGLASS; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:490mm; External Width - Metric:440mm; External Depth - Metric:243mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, 440 X 490 X 243MM, FIBREGLASS; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:490mm; External Width - Metric:440mm; External Depth - Metric:243mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 89T7334
Product Name Enclosure, 440 X 490 X 243Mm, Fibreglass; Enclosure Type Nvent Hoffman Vynckier
Length 19.29 inch (490 mm)
Width 17.32 inch (440 mm)
Depth 9.57 inch (243 mm)
Material Fiberglass; Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Hand Held Enclosures - 1325377 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411KU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers